Status: | Active |
---|---|
Series: | D45H11 |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
1,386
in stock
|
Buy Now | |
element14
from US$0.37
|
920
in stock
|
Buy Now | |
Farnell
from US$0.35
|
905
in stock
|
Buy Now | |
Distrelec
from US$2.39
|
30
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,100
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Collector-Emitter Saturation Voltage VCE(sat) = 1.0 V (Max) @ 8.0 A |
Fast Switching Speeds |
Complementary Pairs Simplifies Designs |
Pb-Free Packages are Available |
Description | D45H11 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 10 |
VCEO Min (V) | 80 |
VCBO (V) | - |
VEBO (V) | 5 |
VBE(sat) (V) | 1.5 |
VBE(on) (V) | - |
hFE Min | 40 |
hFE Max | - |
fT Min (MHz) | - |
PTM Max (W) | 50 |
Package Type | TO-220-3 |
Bipolar Transistor, Pnp -80V To-220 | Newark Electronics |
TRANSISTOR, PNP, TO-220 | element14 |
PNP power transistor,D45H11 10A | RS |
onsemi Power Transistor, PNP, 80V, TO-220 | Distrelec |
Trans GP BJT PNP 80V 10A 3-Pin(3+Tab) TO-220AB Rail | EBV Elektronik |
D44 Series 80 V 10 A PNP Complementary Silicon Power Transistor - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a D45H11G?
Additional datasheets, footprints and schematics for D45H11G are listed on our Part Details page. You can also find images and similar parts to D45H11G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D45H11G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D45H11G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D45H11G fall under?
The D45H11G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to D45H11G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D45H11G you can contact the distributor directly for product support, shipping queries etc.
Is the D45H11G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for D45H11G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for D45H11G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D45H11G often in real-time on the comparison pages.
What if I can't find stock of D45H11G?
You can fill out our help required form which you can use to request a quote for D45H11G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.