Status: | Unknown |
---|---|
Series: | D4 Series |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.09
|
2,840
in stock
|
Buy Now | |
Rapid Electronics
from US$3.02
|
576
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.37
|
514
in stock
|
Buy Now | |
Distrelec
from US$2.57
|
492
in stock
|
Buy Now | |
element14
from US$3.79
|
397
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
97
in stock
|
Buy Now | |
RS Americas
from US$2.00
|
20
in stock
|
Buy Now | |
Farnell
from US$2.20
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 16A |
Contact Voltage DC Nom | - |
Product Range | D4 Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 4N |
SVHC | No SVHC (15-Jan-2019) |
SPCO std short roller microswitch,16A | RS |
ZF D459-V3RA Microswitch SPDT 16A Light Force, Short Roller, Q.C. Dog-leg | Rapid Electronics |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
ZF Friedrichshafen AG Micro Switch D4, 16A, 1CO, 4N, Short Roller Lever | Distrelec |
MICROSWITCH, SPDT, LEVER, 16A, 250VAC | element14 |
Microswitch, Roller, Spdt, 16A | Newark Electronics |
Switch, Snap Action, SPDT, NO/NC, Roller Actuator, Silver Alloy,16A,250VAC, Tab Term | ZF Electronics D459-V3RA | RS Americas |
Where can I find additional details, specifications and documents for a D459-V3RA?
Additional datasheets, footprints and schematics for D459-V3RA are listed on our Part Details page. You can also find images and similar parts to D459-V3RA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D459-V3RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D459-V3RA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D459-V3RA fall under?
The D459-V3RA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D459-V3RA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D459-V3RA you can contact the distributor directly for product support, shipping queries etc.
Is the D459-V3RA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D459-V3RA have stock available?
Authorised distributors including RS, Rapid Electronics, Transfer Multisort Elektronik, Distrelec and element14 have stock available or on a lead time for D459-V3RA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D459-V3RA often in real-time on the comparison pages.
What if I can't find stock of D459-V3RA?
You can fill out our help required form which you can use to request a quote for D459-V3RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.