Status: | Unknown |
---|---|
Series: | D4 Series |
RoHS: | Unknown |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.24
|
1,425
in stock
|
Buy Now | |
Newark Electronics
from US$1.97
|
5,664
in stock
|
Buy Now | |
element14
from US$2.48
|
5,664
in stock
|
Buy Now | |
Farnell
from US$1.60
|
5,664
in stock
|
Buy Now | |
Distrelec
from US$1.83
|
478
in stock
|
Buy Now | |
Rapid Electronics
from US$2.10
|
18
in stock
|
Buy Now | |
RS Americas
from US$1.54
|
5
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Straight Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 16A |
Contact Voltage DC Nom | - |
Product Range | D4 Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 22gf |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Roller Lever |
Actuator Type | Long Lever |
Approval Bodies | ENEC VDE |
Approval Category | UL Recognised |
Contact Current AC | 16A |
Contact Current AC Max | 16A |
Contact Voltage AC Max | 250V |
Differential Travel Max | 1.7mm |
External Depth | 10.31mm |
External Length / Height | 16.2mm |
External Width | 27.8mm |
Flammability Rating | UL 94V-O |
Material | PET |
Operating Force | 0.22N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Over Travel Min | 4.7mm |
Pre-travel | 7.6mm |
Switch Case | PET (Polyethylene Terephthalate) |
Microswitch, D4 Series, Spst, Roller Lever, Quick Connect, Solder, 16 A, 250 V Rohs Compliant: Yes |Zf D459-V3LL | Newark Electronics |
MICROSWITCH, SPCO, LONG LEVER | element14 |
SPCO standard long lever microswitch,16A | RS |
ZF Friedrichshafen AG Micro Switch D4, 16A, 1CO, 4N, Long Flat Lever | Distrelec |
ZF D459-V3LL Microswitch SPDT 16A Light Force, Long Lever, Q.C. Dog-leg | Rapid Electronics |
Switch, Snap Action, SPDT, NO/NC, Straight Actuator, Silver Alloy,16A,250VAC, Tab Term | ZF Electronics D459-V3LL | RS Americas |
Where can I find additional details, specifications and documents for a D459-V3LL?
Additional datasheets, footprints and schematics for D459-V3LL are listed on our Part Details page. You can also find images and similar parts to D459-V3LL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D459-V3LL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D459-V3LL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D459-V3LL fall under?
The D459-V3LL is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D459-V3LL when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D459-V3LL you can contact the distributor directly for product support, shipping queries etc.
Is the D459-V3LL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D459-V3LL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for D459-V3LL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D459-V3LL often in real-time on the comparison pages.
What if I can't find stock of D459-V3LL?
You can fill out our help required form which you can use to request a quote for D459-V3LL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.