Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Short Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 16A |
RoHS Compliant | Yes |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
ZF Friedrichshafen AG Micro Switch D4, 16A, 1CO, 4N, Roller Lever | Distrelec |
Switch, Snap Action, SPDT, NO/NC, Roller Actuator, Silver Alloy,16A,250VAC, Tab Term | ZF Electronics D453-V1RA | RS Americas |
Microswitch, Lever, Spdt, 16A, 250Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a D45-3-V1-RA?
Additional datasheets, footprints and schematics for D45-3-V1-RA are listed on our Part Details page. You can also find images and similar parts to D45-3-V1-RA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D45-3-V1-RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D45-3-V1-RA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D45-3-V1-RA fall under?
The D45-3-V1-RA is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to D45-3-V1-RA when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D45-3-V1-RA you can contact the distributor directly for product support, shipping queries etc.
Is the D45-3-V1-RA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D45-3-V1-RA have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS Americas, Newark Electronics and Boersig have stock available or on a lead time for D45-3-V1-RA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D45-3-V1-RA often in real-time on the comparison pages.
What if I can't find stock of D45-3-V1-RA?
You can fill out our help required form which you can use to request a quote for D45-3-V1-RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.