Status: | Active |
---|---|
Series: | D44VH |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
185
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
480
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
477
in stock
|
Buy Now | |
element14
from US$0.47
|
300
in stock
|
Buy Now | |
Farnell
from US$0.45
|
300
in stock
|
Buy Now | |
Avnet Silica
-
|
1,600
in stock
|
Buy Now | |
EBV Elektronik
-
|
150
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
Avnet Asia
from US$0.41
|
-
|
Buy Now |
Fast Switching - tf = 90 ns (Max) |
Key Parameters Specified @ 100 °C |
Low Collector-Emitter Saturation Voltage - VCE(sat) = 1.0 V (Max) @ 8.0 A |
Complementary Pairs Simplify Circuit Designs |
Description | D44VH |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.4 |
IC Cont. (A) | 15 |
VCEO Min (V) | 80 |
VCBO (V) | - |
VEBO (V) | 7 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | - |
hFE Min | 20 |
hFE Max | - |
fT Min (MHz) | - |
PTM Max (W) | 83 |
Package Type | TO-220-3 |
Transistor: NPN | Transfer Multisort Elektronik |
Bipolar Transistor, Npn, 80V To-220 | Newark Electronics |
TRANSISTOR, NPN, TO-220 | element14 |
Transistor NPN 80V 15A 83W TO220AB | RS |
Trans GP BJT NPN 80V 15A 3-Pin(3+Tab) TO-220AB Rail | Avnet Silica |
D44 Series 80 V 15 A NPN Complementary Silicon Power Transistor - TO-220AB | Future Electronics |
Transistor, Bipolar, Si, NPN, Power, VCEO 80VDC, IC 15A, PD 83W, TO-220AB, hFE 20 | ON Semiconductor D44VH10G | RS Americas |
Where can I find additional details, specifications and documents for a D44VH10G?
Additional datasheets, footprints and schematics for D44VH10G are listed on our Part Details page. You can also find images and similar parts to D44VH10G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D44VH10G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D44VH10G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D44VH10G fall under?
The D44VH10G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to D44VH10G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D44VH10G you can contact the distributor directly for product support, shipping queries etc.
Is the D44VH10G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for D44VH10G have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for D44VH10G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D44VH10G often in real-time on the comparison pages.
What if I can't find stock of D44VH10G?
You can fill out our help required form which you can use to request a quote for D44VH10G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.