Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Hinge Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 10A |
RoHS Compliant | Yes |
Microswitch, Roller Lever, Spdt, 10A | Newark Electronics |
Where can I find additional details, specifications and documents for a D449-R1RA?
Additional datasheets, footprints and schematics for D449-R1RA are listed on our Part Details page. You can also find images and similar parts to D449-R1RA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D449-R1RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D449-R1RA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D449-R1RA fall under?
The D449-R1RA is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to D449-R1RA when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D449-R1RA you can contact the distributor directly for product support, shipping queries etc.
Is the D449-R1RA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D449-R1RA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for D449-R1RA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D449-R1RA often in real-time on the comparison pages.
What if I can't find stock of D449-R1RA?
You can fill out our help required form which you can use to request a quote for D449-R1RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.