Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 5A |
Operating Force | 6gf |
RoHS Compliant | Yes |
Microswitch, Hinge Lever, Spdt, 5A 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a D43L-R1ML?
Additional datasheets, footprints and schematics for D43L-R1ML are listed on our Part Details page. You can also find images and similar parts to D43L-R1ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D43L-R1ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D43L-R1ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D43L-R1ML fall under?
The D43L-R1ML is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to D43L-R1ML when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D43L-R1ML you can contact the distributor directly for product support, shipping queries etc.
Is the D43L-R1ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D43L-R1ML have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for D43L-R1ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D43L-R1ML often in real-time on the comparison pages.
What if I can't find stock of D43L-R1ML?
You can fill out our help required form which you can use to request a quote for D43L-R1ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.