Status: | Unknown |
---|---|
Series: | D-436 Series |
RoHS: | Unknown |
Prices starting from US$2.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.51
|
340
in stock
|
Buy Now | |
Electro Enterprises
from US$3.02
|
2,588
in stock
|
Buy Now | |
Newark Electronics
from US$3.76
|
471
in stock
|
Buy Now | |
element14
from US$3.71
|
471
in stock
|
Buy Now | |
Farnell
from US$4.08
|
471
in stock
|
Buy Now | |
Avnet America
from US$3.61
|
-
|
Buy Now | |
TTI Europe
from US$2.77
|
-
|
Buy Now |
Product Range | D-436 Series |
---|---|
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 3.37mm² |
Terminal Material | Copper |
Insulation | Insulated |
Connector Type | Butt Splice |
Terminal, Butt Splice, Crimp, Yellow | Newark Electronics |
TERMINAL, BUTT SPLICE, CRIMP, YELLOW | element14 |
D-436-59 Miniseal crimp stubb splices | RS |
Splice Terminal 27.94mm Tin | Avnet America |
D-436-59 | TTI Europe |
Where can I find additional details, specifications and documents for a D-436-59?
Additional datasheets, footprints and schematics for D-436-59 are listed on our Part Details page. You can also find images and similar parts to D-436-59 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-436-59 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-436-59 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-436-59 fall under?
The D-436-59 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to D-436-59 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-436-59 you can contact the distributor directly for product support, shipping queries etc.
Is the D-436-59 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-436-59 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for D-436-59.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-436-59 often in real-time on the comparison pages.
What if I can't find stock of D-436-59?
You can fill out our help required form which you can use to request a quote for D-436-59 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.