D413-R1LD Switches by ZF Electronics

MICROSWITCH, LEVER, SPDT, 0.5A, 30VDC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Microswitch Type Snap Action
Microswitch Actuator Straight Lever
Contact Configuration SPDT
Switch Terminals Quick Connect
Contact Current Max 500mA
Contact Voltage DC Nom 30VDC
RoHS Compliant Yes

Alternative Descriptions

Microswitch, Lever, Spdt, 0.5A, 30Vdc | Newark Electronics
Basic / Snap Action Switches SPDT 1A 125-250VAC REAR MNT STRGHT LVR | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D413-R1LD?

Additional datasheets, footprints and schematics for D413-R1LD are listed on our Part Details page. You can also find images and similar parts to D413-R1LD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D413-R1LD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D413-R1LD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D413-R1LD fall under?

The D413-R1LD is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.

Can I view similar or alternative parts?

You can view similar parts to D413-R1LD when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D413-R1LD you can contact the distributor directly for product support, shipping queries etc.

Is the D413-R1LD RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for D413-R1LD have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for D413-R1LD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D413-R1LD often in real-time on the comparison pages.

What if I can't find stock of D413-R1LD?

You can fill out our help required form which you can use to request a quote for D413-R1LD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay