Status: | Unknown |
---|---|
Series: | D40R Series |
RoHS: | Unknown |
Product Range | D40R Series |
---|---|
Contact Configuration | DPST-NC SPST-NO |
Switch Terminals | Cable |
Contact Voltage AC Max | - |
Contact Current AC Max | - |
IP Rating | IP69K |
Contact Voltage DC Max | 24V |
Safety Interlock Sw, Dpst/Spst, 24Vdc | Newark Electronics |
LONG,PLAST,UNIQ,2NC/1NO,5M | Avnet America |
RFID Non-Contact Safety Switch, Elongated, Unique 2NC, 1NO, 5M, D40R Series | Omron Automation D40R-LPU-21-05 | RS Americas |
Limit Switches LONG,PLAST,UNIQ,2NC/1NO,5M | Sager |
Where can I find additional details, specifications and documents for a D40RLPU2105?
Additional datasheets, footprints and schematics for D40RLPU2105 are listed on our Part Details page. You can also find images and similar parts to D40RLPU2105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D40RLPU2105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D40RLPU2105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D40RLPU2105 fall under?
The D40RLPU2105 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to D40RLPU2105 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D40RLPU2105 you can contact the distributor directly for product support, shipping queries etc.
Is the D40RLPU2105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D40RLPU2105 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for D40RLPU2105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D40RLPU2105 often in real-time on the comparison pages.
What if I can't find stock of D40RLPU2105?
You can fill out our help required form which you can use to request a quote for D40RLPU2105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.