Status: | Unknown |
---|---|
Series: | D40P Series |
RoHS: | Unknown |
Product Range | D40P Series |
---|---|
Contact Configuration | DPST-NC SPST-NO |
Switch Terminals | Connector |
Contact Voltage AC Max | - |
Contact Current AC Max | - |
IP Rating | IP67 |
Contact Voltage DC Max | 24V |
Hall Effect Safety Switch, SS, Small, 2NC, 1NO, M12 Pigtail, D40P Series | Omron Automation D40P-SMC-21-M12 | RS Americas |
Safety Interlock Sw, Dpst/Spst, 24Vdc | Newark Electronics |
SMALL,SUS,2NC/1NO,M12R | Avnet America |
Proximity Sensors SMALL,SUS,2NC/1NO,M12R | Sager |
Where can I find additional details, specifications and documents for a D40PSMC21M12?
Additional datasheets, footprints and schematics for D40PSMC21M12 are listed on our Part Details page. You can also find images and similar parts to D40PSMC21M12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D40PSMC21M12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D40PSMC21M12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D40PSMC21M12 fall under?
The D40PSMC21M12 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to D40PSMC21M12 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D40PSMC21M12 you can contact the distributor directly for product support, shipping queries etc.
Is the D40PSMC21M12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D40PSMC21M12 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for D40PSMC21M12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D40PSMC21M12 often in real-time on the comparison pages.
What if I can't find stock of D40PSMC21M12?
You can fill out our help required form which you can use to request a quote for D40PSMC21M12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.