Status: | Unknown |
---|---|
Series: | D40P Series |
RoHS: | Unknown |
Prices starting from US$223.86
Product Range | D40P Series |
---|---|
Contact Configuration | DPST-NC SPST-NO |
Switch Terminals | Cable |
Contact Voltage AC Max | - |
Contact Current AC Max | - |
IP Rating | IP69K |
Contact Voltage DC Max | 24V |
Safety Interlock Sw, Dpst/Spst, 24Vdc | Newark Electronics |
SAFETY INTERLOCK SW, DPST/SPST, 24VDC | element14 |
MINI,HYG,SUS,2NC/1NO,5M,RIGHT | Avnet America |
Mini Hygenic SS Hall Effect Safety Switch, 2NC, 1NO, 5M, D40P Series | Omron Automation D40P-MHC-21-05-R | RS Americas |
Magnetic / Reed Switches MINI,HYG,SUS,2NC/1NO,5M,RIGHT | Sager |
Where can I find additional details, specifications and documents for a D40PMHC2105R?
Additional datasheets, footprints and schematics for D40PMHC2105R are listed on our Part Details page. You can also find images and similar parts to D40PMHC2105R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D40PMHC2105R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D40PMHC2105R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D40PMHC2105R fall under?
The D40PMHC2105R is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to D40PMHC2105R when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D40PMHC2105R you can contact the distributor directly for product support, shipping queries etc.
Is the D40PMHC2105R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D40PMHC2105R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for D40PMHC2105R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D40PMHC2105R often in real-time on the comparison pages.
What if I can't find stock of D40PMHC2105R?
You can fill out our help required form which you can use to request a quote for D40PMHC2105R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.