Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.15
|
239
in stock
|
Buy Now | |
RS Americas
from US$1.03
|
2,590
in stock
|
Buy Now | |
Relay Specialties
from US$1.97
|
270
in stock
|
Buy Now | |
Heilind Electronics
from US$2.57
|
262
in stock
|
Buy Now | |
Newark Electronics
from US$2.01
|
239
in stock
|
Buy Now | |
element14
from US$2.10
|
239
in stock
|
Buy Now | |
RS
from US$3.98
|
108
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.57
|
87
in stock
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
TTI Europe
from US$0.82
|
-
|
Buy Now | |
Sager
from US$1.57
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 16A |
Contact Voltage DC Nom | 250VDC |
Miniature Snap Action Switch 16A Hinger Lever SPDT | Omron Electronic Components D3V-16G2-1C25-K | RS Americas |
Snap-Action Switches | Relay Specialties |
MINIATURE BASIC SWITCH DETECTION SWITCHES | Heilind Electronics |
Microswitch, Hinge Lever, Spdt 16A 250V | Newark Electronics |
MICROSWITCH, HINGE LEVER, SPDT 16A 250V | element14 |
Switch,Miniature,Snap Action,SPDT 16A | RS |
Switch Snap Action N.O./N.C. SPDT Hinge Lever Quick Connect 16A 250VAC 250VDC Screw Mount | Avnet America |
SNAP ACT SW SPDT 16A 250V | TTI Europe |
Basic / Snap Action Switches LEVER 16A | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a D3V-16G2-1C25-K?
Additional datasheets, footprints and schematics for D3V-16G2-1C25-K are listed on our Part Details page. You can also find images and similar parts to D3V-16G2-1C25-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3V-16G2-1C25-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3V-16G2-1C25-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3V-16G2-1C25-K fall under?
The D3V-16G2-1C25-K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D3V-16G2-1C25-K when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3V-16G2-1C25-K you can contact the distributor directly for product support, shipping queries etc.
Is the D3V-16G2-1C25-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3V-16G2-1C25-K have stock available?
Authorised distributors including RS Americas, Relay Specialties, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for D3V-16G2-1C25-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3V-16G2-1C25-K often in real-time on the comparison pages.
What if I can't find stock of D3V-16G2-1C25-K?
You can fill out our help required form which you can use to request a quote for D3V-16G2-1C25-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.