Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.58
|
62
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.83
|
65
in stock
|
Buy Now | |
Newark Electronics
from US$2.32
|
6
in stock
|
Buy Now | |
element14
from US$1.87
|
6
in stock
|
Buy Now | |
Farnell
from US$2.47
|
6
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
RS Americas
from US$2.29
|
-
|
Buy Now | |
TTI Europe
from US$1.05
|
-
|
Buy Now | |
Sager
from US$1.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect |
Contact Current Max | 16A |
Contact Voltage DC Nom | 250VDC |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch,Miniature,Snap Action,SPDT 16A | RS |
Microswitch, Pin Plunger, Spdt 16A 250V | Newark Electronics |
MICROSWITCH, PIN PLUNGER, SPDT 16A 250V | element14 |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Quick Connect 16A 250VAC 250VDC 372.85VA Screw Mount | Avnet America |
Miniature Snap Action Switch 16A Pin Plunger 200g | Omron Electronic Components D3V-16G-1C25-K | RS Americas |
SNAP ACT SW SPDT 16A 250V | TTI Europe |
Basic / Snap Action Switches 16A 2.9mm MountHole SPDT QC#187 PinPlngr | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a D3V-16G-1C25-K?
Additional datasheets, footprints and schematics for D3V-16G-1C25-K are listed on our Part Details page. You can also find images and similar parts to D3V-16G-1C25-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3V-16G-1C25-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3V-16G-1C25-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3V-16G-1C25-K fall under?
The D3V-16G-1C25-K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D3V-16G-1C25-K when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3V-16G-1C25-K you can contact the distributor directly for product support, shipping queries etc.
Is the D3V-16G-1C25-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3V-16G-1C25-K have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for D3V-16G-1C25-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3V-16G-1C25-K often in real-time on the comparison pages.
What if I can't find stock of D3V-16G-1C25-K?
You can fill out our help required form which you can use to request a quote for D3V-16G-1C25-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.