Status: | Unknown |
---|---|
Series: | D3V Series |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.68
|
1,968
in stock
|
Buy Now | |
Distrelec
from US$1.64
|
15,524
in stock
|
Buy Now | |
element14
from US$1.27
|
4,983
in stock
|
Buy Now | |
Farnell
from US$1.95
|
4,983
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
2,115
in stock
|
Buy Now | |
TTI Europe
from US$1.06
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
654
in stock
|
Buy Now | |
Rutronik
from US$0.75
|
600
in stock
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
RS Americas
from US$1.52
|
-
|
Buy Now | |
Sager
from US$1.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 16A |
Contact Voltage DC Nom | 250VDC |
Product Range | D3V Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 1.23N |
Actuation Type | Roller Lever |
Actuator Type | Hinge Roller Lever |
Contact Current AC | 16A |
Contact Current AC Max | 16A |
Contact Current DC Max | 16A |
Contact Resistance | 30mohm |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 250V |
Dielectric Strength VDC | 1000V |
Differential Travel Max | 1.5mm |
External Depth | 27.8mm |
External Length / Height | 18.7mm |
External Width | 10.3mm |
Fixing Centres LxW | 22.2mm |
IP / NEMA Rating | IP00 |
Insulation Resistance | 100Mohm |
No. of Electrical Operations | 100000 |
No. of Mechanical Operations | 10000000 |
Operating Force | 1.23N |
Operating Temperature Max | 105°C |
Operating Temperature Min | -25°C |
Over Travel Min | 1.6mm |
Pre-travel | 4mm |
Release Force | 14gf |
Omron Electronic Components Micro Switch, D3V, 16A, 1CO, 1.96N, Hinge Roller Lever | Distrelec |
MICROSWITCH, V3, ROLLER LEVER | element14 |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
V3 microswitch SPDT 16A, roller lever | RS |
SNAP ACT SW SPDT 16A 250V | TTI Europe |
Microswitch, Lever, Spdt, 16A, 250Vac | Newark Electronics |
MICROSW. SPDT Lever-RO 16A 2N | Rutronik |
Switch Snap Action N.O./N.C. SPDT Hinge Roller Lever Quick Connect 16A 250VAC 250VDC 372.85VA 1.23N Screw Mount | Avnet America |
SPDT-NO/NC Roller Lever Microswitch, 16 A @ 250 V ac | Omron Electronic Components D3V-166-1C5 | RS Americas |
Basic / Snap Action Switches Short Hinge Lever SPDT 1.96N 16A | Sager |
Miniature Basic Switch | Power and Signal Group |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a D3V-166-1C5?
Additional datasheets, footprints and schematics for D3V-166-1C5 are listed on our Part Details page. You can also find images and similar parts to D3V-166-1C5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3V-166-1C5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3V-166-1C5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3V-166-1C5 fall under?
The D3V-166-1C5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D3V-166-1C5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3V-166-1C5 you can contact the distributor directly for product support, shipping queries etc.
Is the D3V-166-1C5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3V-166-1C5 have stock available?
Authorised distributors including Distrelec, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for D3V-166-1C5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3V-166-1C5 often in real-time on the comparison pages.
What if I can't find stock of D3V-166-1C5?
You can fill out our help required form which you can use to request a quote for D3V-166-1C5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.