Status: | Unknown |
---|---|
Series: | D3V Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.58
|
40
in stock
|
Buy Now | |
Distrelec
from US$2.15
|
1,022
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
127
in stock
|
Buy Now | |
element14
from US$3.08
|
127
in stock
|
Buy Now | |
Farnell
from US$2.57
|
127
in stock
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$1.19
|
-
|
Buy Now | |
TTI Europe
from US$0.78
|
-
|
Buy Now | |
Sager
from US$1.49
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Long Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 16A |
Contact Voltage DC Nom | - |
Product Range | D3V Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 1.96N |
Omron Electronic Components Micro Switch D3V, 16A, 1CO, 1.96N, Long Hinge Lever | Distrelec |
Microswitch, Spdt, Long Lever, Solder, 16 A, 250 V Rohs Compliant: Yes |Omron D3V-163-1A5 | Newark Electronics |
MICROSWITCH, SPDT, 16A, LONG LEVER | element14 |
Switch,long lever,SPDT,solder/QC,16A | RS |
Switch Snap Action N.O./N.C. SPDT Long Hinge Lever Solder 16A 250VAC 250VDC 1.96N SMD | Avnet America |
SPDT-NO/NC Long Hinge Lever Microswitch, 16 A @ 250 V ac | Omron Electronic Components D3V1631A5 | RS Americas |
SNAP ACT SW SPDT 16A 250V | TTI Europe |
Basic / Snap Action Switches MINIATURE | Sager |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a D3V-163-1A5?
Additional datasheets, footprints and schematics for D3V-163-1A5 are listed on our Part Details page. You can also find images and similar parts to D3V-163-1A5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3V-163-1A5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3V-163-1A5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3V-163-1A5 fall under?
The D3V-163-1A5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D3V-163-1A5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3V-163-1A5 you can contact the distributor directly for product support, shipping queries etc.
Is the D3V-163-1A5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3V-163-1A5 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for D3V-163-1A5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3V-163-1A5 often in real-time on the comparison pages.
What if I can't find stock of D3V-163-1A5?
You can fill out our help required form which you can use to request a quote for D3V-163-1A5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.