Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.05
|
888
in stock
|
Buy Now | |
element14
from US$1.21
|
888
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
603
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.23
|
585
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
RS Americas
from US$1.52
|
-
|
Buy Now | |
TTI Europe
from US$0.94
|
-
|
Buy Now | |
Sager
from US$1.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | - |
Contact Configuration | SPST-NO |
Switch Terminals | Quick Connect |
Contact Current Max | - |
Contact Voltage DC Nom | - |
Product Range | - |
MICROSW, SPDT, 0.1A, 30VDC, 51GF, QC | element14 |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch Snap Action N.O. SPST Simulated Roller Lever Quick Connect 0.1A 30VDC 0.5N Screw Mount | Avnet Abacus |
MINIATUREBASICSWITCH | Omron Electronic Components D3M-01K3-3 | RS Americas |
SNAP ACT SW SPST-NO 0.1A 30V | TTI Europe |
Basic / Snap Action Switches SIM RLLR LVR SPST-NO | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
SUB MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D3M-01K3-3?
Additional datasheets, footprints and schematics for D3M-01K3-3 are listed on our Part Details page. You can also find images and similar parts to D3M-01K3-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3M-01K3-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3M-01K3-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3M-01K3-3 fall under?
The D3M-01K3-3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D3M-01K3-3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3M-01K3-3 you can contact the distributor directly for product support, shipping queries etc.
Is the D3M-01K3-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3M-01K3-3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Avnet Abacus have stock available or on a lead time for D3M-01K3-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3M-01K3-3 often in real-time on the comparison pages.
What if I can't find stock of D3M-01K3-3?
You can fill out our help required form which you can use to request a quote for D3M-01K3-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.