Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
1,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
304
in stock
|
Buy Now | |
RS Americas
from US$1.44
|
103
in stock
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
element14
from US$2.47
|
-
|
Buy Now | |
TTI Europe
from US$0.61
|
-
|
Buy Now | |
Sager
from US$1.30
|
-
|
Buy Now | |
Farnell
from US$1.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Contact Configuration | SPST-NC |
Switch Terminals | Connector |
Contact Voltage AC Max | 125V |
Contact Current AC Max | 1A |
IP Rating | - |
Contact Voltage DC Max | - |
Contact Current DC Max | - |
Microswitch, Leaf Lever Spst-Nc 1A 250V | Newark Electronics |
Switch, 1 A, SPST-NC, 125 VAC, Free, -30 to 60 deg.C, 25 mm | Omron Electronic Components D3D-221 | RS Americas |
Switch,door,miniature,SPST-NC,lever | RS |
Electromechanical Switch Door Switch N.C. SPST 1A | Avnet America |
SWITCH, DOOR, LEVER, SPST-NC, 1A | element14 |
SNAP ACT SW SPST-NC 1A 125V | TTI Europe |
Basic / Snap Action Switches SPST-NC LEVER | Sager |
Miniature Door Switch | Power and Signal Group |
POWER/DOOR SWITCH | Relay Specialties |
Where can I find additional details, specifications and documents for a D3D221?
Additional datasheets, footprints and schematics for D3D221 are listed on our Part Details page. You can also find images and similar parts to D3D221 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3D221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3D221 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3D221 fall under?
The D3D221 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to D3D221 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3D221 you can contact the distributor directly for product support, shipping queries etc.
Is the D3D221 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3D221 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, RS and Avnet America have stock available or on a lead time for D3D221.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3D221 often in real-time on the comparison pages.
What if I can't find stock of D3D221?
You can fill out our help required form which you can use to request a quote for D3D221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.