Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.07
|
118
in stock
|
Buy Now | |
PEI-Genesis
from US$11.19
|
568
in stock
|
Buy Now | |
Electro Enterprises
from US$8.66
|
334
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$22.28
|
232
in stock
|
Buy Now | |
Newark Electronics
from US$17.32
|
118
in stock
|
Buy Now | |
element14
from US$17.14
|
118
in stock
|
Buy Now | |
Heilind Electronics
from US$22.28
|
77
in stock
|
Buy Now | |
TTI Europe
from US$16.42
|
29
in stock
|
Buy Now | |
RS Americas
from US$16.75
|
3
in stock
|
Buy Now | |
Avnet America
-
|
6
in stock
|
Buy Now | |
RS
from US$10.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Receptacle Protection Cap |
---|---|
For Use With | MIL-DTL-38999, Series III TV Connectors |
RoHS Compliant | No |
38999S3 D/C RECP 21 CAD OD | PEI-Genesis |
DUST CAP, MIL-DTL-38999-III | Heilind Electronics Asia |
Dust Cap W/Rope, Shell Size 21 | Newark Electronics |
DUST CAP W/ROPE, SHELL SIZE 21 | element14 |
Series III TV Dust Cap Receptacle Size 21 Rope MIL-DTL-38999 Threaded | Amphenol Pcd D38999/33W21R | RS Americas |
Connector Accessories Receptacle Protection Cap Shell Size 21 Eyelet | Avnet America |
38999 Series III Protective Cap | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Rope |
---|---|
For Use With | MIL-DTL 38999 Series III Circular Receptacle Connectors |
Connector Body Material | Aluminium Body |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-DTL-38999 Series III Circular Connector Flanged Receptacles, Shell Size 21 |
Connector Body Material | Aluminium Body |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | MIL-C-38999 Series III |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-C-38999 Series III Shell Size 21 Flanged Receptacles |
Connector Body Material | Aluminium Alloy Body |
Product Range | MIL-C-38999 Series III |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a D38999/33W21R.?
Additional datasheets, footprints and schematics for D38999/33W21R. are listed on our Part Details page. You can also find images and similar parts to D38999/33W21R. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/33W21R. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/33W21R. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/33W21R. fall under?
The D38999/33W21R. is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to D38999/33W21R. when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/33W21R. you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/33W21R. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/33W21R. have stock available?
Authorised distributors including PEI-Genesis, Electro Enterprises, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for D38999/33W21R..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/33W21R. often in real-time on the comparison pages.
What if I can't find stock of D38999/33W21R.?
You can fill out our help required form which you can use to request a quote for D38999/33W21R. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.