Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III |
RoHS: | Unknown |
Prices starting from US$6.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.59
|
27
in stock
|
Buy Now | |
PEI-Genesis
from US$9.07
|
999
in stock
|
Buy Now | |
Newark Electronics
from US$87.65
|
271
in stock
|
Buy Now | |
element14
from US$11.02
|
27
in stock
|
Buy Now | |
RS
from US$8.64
|
23
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.34
|
20
in stock
|
Buy Now | |
Electro Enterprises
from US$6.27
|
12
in stock
|
Buy Now | |
RS Americas
from US$11.36
|
10
in stock
|
Buy Now | |
Avnet America
from US$105.32
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
354
in stock
|
Buy Now | |
Heilind Electronics
-
|
118
in stock
|
Buy Now | |
TTI Europe
from US$280.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Dust Cap with Rope |
---|---|
For Use With | MIL-DTL 38999 Series III Circular Receptacle Connectors |
Connector Body Material | Aluminium Body |
Product Range | MIL-DTL-38999 Series III |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Receptacle Protection Cap |
---|---|
For Use With | MIL-DTL-38999, Series III TV Connectors |
RoHS Compliant | No |
MIL 38999 III RECPT CAP SZ 11 | PEI-Genesis |
DUST CAP W/ROPE AND RING, SHELL SIZE 11 | element14 |
38999 Series III Protective Cap | RS |
Accessories: protection cover | Transfer Multisort Elektronik |
Series III TV Dust Cap Receptacle Size 11 Ring MIL-DTL-38999 Threaded | Amphenol Pcd D38999/33W11N | RS Americas |
DUST CAP, MIL-DTL-38999-III | Heilind Electronics Asia |
Dust Cap / Cover, Dust Cap with Rope, MIL-DTL 38999 Series III Circular Receptacle Connectors | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Rope |
---|---|
For Use With | MIL-DTL 38999 Series III Circular Receptacle Connectors |
Connector Body Material | Aluminium Body |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Protective Cover |
---|---|
For Use With | MIL-DTL-38999, Series III Size 11 Receptacle Connectors |
Connector Body Material | Aluminium Body |
RoHS Compliant | NA |
Connector |Glenair D38999/33W11N | Newark Electronics |
COVER | Avnet America |
PROTECT COVER RECEPT N SZ11 | TTI Europe |
Where can I find additional details, specifications and documents for a D38999/33W11N?
Additional datasheets, footprints and schematics for D38999/33W11N are listed on our Part Details page. You can also find images and similar parts to D38999/33W11N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D38999/33W11N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D38999/33W11N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D38999/33W11N fall under?
The D38999/33W11N is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to D38999/33W11N when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D38999/33W11N you can contact the distributor directly for product support, shipping queries etc.
Is the D38999/33W11N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D38999/33W11N have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for D38999/33W11N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D38999/33W11N often in real-time on the comparison pages.
What if I can't find stock of D38999/33W11N?
You can fill out our help required form which you can use to request a quote for D38999/33W11N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.