Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.90
Distributor | Stock | ||
---|---|---|---|
Newark
from US$35.35
|
49
in stock
|
Buy Now | |
Electro Enterprises
from US$14.90
|
606
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$43.95
|
3
in stock
|
Buy Now | |
TE Store
from US$87.04
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$43.95
|
1
in stock
|
Buy Now | |
element14
from US$34.54
|
-
|
Buy Now | |
TTI Europe
from US$40.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interfacial Seal | With |
---|---|
Fluid Type | EN2591-317 |
Shell Material | Composite |
Rear Grommet | With |
Material | Composite |
Cable Exit Angle | 180° |
Lattice Contact Mating Area Plating Material | Gold |
Seal Material | Fluorosilicone |
Seal Color | Natural |
Seal Type | Triple-Seal |
Panel Gasket | No |
Keying | N |
Number of Cavities | 9 |
Number of Rows | 3 |
Number of Positions | 9 |
Number of Columns | 3 |
Kontaktgröße | 22 |
Contact Style | Crimp |
Size 22D Contact Quantity | 9 |
Contact Current Rating (Max) | 5A |
Contact Plating Material | Gold |
端子のタイプ | Pin |
Contact Transmits (Typical) | Signal |
Accepts Wire Insulation Diameter Range | .71 – 1.37mm, .028 – .054in |
Operating Voltage | 1500VAC, 1000VDC |
Housing Color | Black |
Housing Material | Composite |
Centerline (Pitch) | 2.54mm, .1in |
Contact Retention | With |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Mating Retention Type | Button Latch |
Circuit Application | Signal |
For Use With | Shell Size 9 |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 9 |
Sealable | Yes |
Row-to-Row Spacing | 2.54mm, .1in |
Shielded | No |
Strain Relief | Without |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Connection Type | Connector Assembly |
Fluid Resistance | EN2591-315 |
Operating Temperature Range | -67 – 347°F, -55 – 175°C |
Power Conn, Rcpt, 9Pos, 3 Row Crimp | Newark Electronics |
369 SERIES RECPT, 9 CONTACT MALE W/C | Heilind Electronics Asia |
369 9 WAY REC, CRIMP, PIN Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Keyed Mating Retention: With Connector Assembly Receptacle With Keyed | Rectangular Connectors & 9 Way Receptacle | Part Number: D369-R99-NP1 | Internal Number: D369-R99-NP1 | TE Connectivity | TE Store |
RECEPT MALE SZ 09 N-KEY | TTI Europe |
Where can I find additional details, specifications and documents for a D369-R99-NP1?
Additional datasheets, footprints and schematics for D369-R99-NP1 are listed on our Part Details page. You can also find images and similar parts to D369-R99-NP1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D369-R99-NP1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D369-R99-NP1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D369-R99-NP1 fall under?
The D369-R99-NP1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to D369-R99-NP1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D369-R99-NP1 you can contact the distributor directly for product support, shipping queries etc.
Is the D369-R99-NP1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D369-R99-NP1 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Heilind Electronics Asia, TE Store and Heilind Electronics have stock available or on a lead time for D369-R99-NP1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D369-R99-NP1 often in real-time on the comparison pages.
What if I can't find stock of D369-R99-NP1?
You can fill out our help required form which you can use to request a quote for D369-R99-NP1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.