Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Color | Natural |
---|---|
Shell Material | Composite |
Rear Grommet | With |
Interfacial Seal | With |
Cable Exit Angle | 180° |
Seal Type | Triple-Seal |
Fluid Type | EN2591-317 |
Lattice Contact Mating Area Plating Material | Gold |
Seal Material | Fluorosilicone |
Material | Composite |
Number of Positions | 9 |
Panel Gasket | No |
Keying | N |
Number of Rows | 3 |
Number of Columns | 3 |
Number of Cavities | 9 |
Kontaktgröße | 22 |
Contact Style | Crimp |
Size 22D Contact Quantity | 9 |
端子のタイプ | Socket |
Contact Current Rating (Max) | 5A |
Contact Plating Material | Gold |
Contact Transmits (Typical) | Signal |
Accepts Wire Insulation Diameter Range | .71 – 1.37mm, .028 – .054in |
Operating Voltage | 1500VAC, 1000VDC |
Housing Material | Composite |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Mating Alignment | With |
Contact Retention | With |
Mating Alignment Type | Keyed |
Mating Retention Type | Button Latch |
Mating Retention | With |
For Use With | Shell Size 9 |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | Yes |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | .1in, 2.54mm |
Strain Relief | Without |
Shielded | No |
Shell Size | 9 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Connection Type | Connector Assembly |
Fluid Resistance | EN2591-315 |
Operating Temperature Range | -55 – 175°C, -67 – 347°F |
PLUG FEMALE SZ 09 N-KEY | TTI Europe |
Power Conn, Plug, 9Pos, 3 Row Crimp | Newark Electronics |
Rectangular Connector Plug 9 Position Cable Mount Socket Contact Black | Avnet America |
369 9 WAY PLUG, CRIMP, SKT Connector Product Type: Connector Assembly Connector & Housing Type: Plug Mating Alignment: With Mating Alignment Type: Keyed Mating Retention: With Connector Assembly Plug With Keyed | Rectangular Connectors: 9-Way Plug | Part Number: D369-P99-NS1 | Internal Number: D369-P99-NS1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a D369-P99-NS1?
Additional datasheets, footprints and schematics for D369-P99-NS1 are listed on our Part Details page. You can also find images and similar parts to D369-P99-NS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D369-P99-NS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D369-P99-NS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D369-P99-NS1 fall under?
The D369-P99-NS1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to D369-P99-NS1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D369-P99-NS1 you can contact the distributor directly for product support, shipping queries etc.
Is the D369-P99-NS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D369-P99-NS1 have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for D369-P99-NS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D369-P99-NS1 often in real-time on the comparison pages.
What if I can't find stock of D369-P99-NS1?
You can fill out our help required form which you can use to request a quote for D369-P99-NS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.