Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.97
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$64.39
|
457
in stock
|
Buy Now | |
Electro Enterprises
from US$12.97
|
606
in stock
|
Buy Now | |
Chip One Stop
from US$24.40
|
457
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$41.84
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$30.09
|
-
|
Buy Now | |
Avnet America
from US$23.32
|
-
|
Buy Now | |
Boersig
from US$25.54
|
-
|
Buy Now | |
TTI Europe
from US$23.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Composite |
---|---|
Shell Material | Composite |
Seal Color | Natural |
Seal Material | Fluorosilicone |
Seal Type | Triple-Seal |
Fluid Type | EN2591-317 |
Rear Grommet | With |
Cable Exit Angle | 180° |
Interfacial Seal | With |
Number of Positions | 9 |
Panel Gasket | No |
Number of Columns | 3 |
Keying | N |
Number of Cavities | 9 |
Number of Rows | 3 |
Size 22D Contact Quantity | 9 |
端子のタイプ | Pin |
Contact Transmits (Typical) | Signal |
Accepts Wire Insulation Diameter Range | .028 – .054in, .71 – 1.37mm |
Operating Voltage | 1500VAC, 1000VDC |
Housing Material | Composite |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Mating Retention | With |
Mating Retention Type | Button Latch |
Mating Alignment Type | Keyed |
Contact Retention | With |
Mating Alignment | With |
Circuit Application | Signal |
For Use With | Shell Size 9 |
Connector Style | Receptacle |
Strain Relief | Without |
Row-to-Row Spacing | .1in, 2.54mm |
Shielded | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 9 |
Connection Type | Connector Assembly |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 347°F, -55 – 175°C |
Fluid Resistance | EN2591-315 |
DEUTSCH - TE Connectivity 369 9 WAY REC NO CONTACTS PIN | Distrelec |
369 SERIES RECPT, 9 CONTACT MALE L/C | Heilind Electronics Asia |
Connector Housing, Rcpt, 9Pos | Newark Electronics |
Conn Rectangular RCP 9 POS Crimp ST Cable Mount | Avnet America |
RECEPT MALE SZ 09 N-KEY LC | TTI Europe |
Where can I find additional details, specifications and documents for a D369-R99-NP0?
Additional datasheets, footprints and schematics for D369-R99-NP0 are listed on our Part Details page. You can also find images and similar parts to D369-R99-NP0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D369-R99-NP0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D369-R99-NP0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D369-R99-NP0 fall under?
The D369-R99-NP0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to D369-R99-NP0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D369-R99-NP0 you can contact the distributor directly for product support, shipping queries etc.
Is the D369-R99-NP0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D369-R99-NP0 have stock available?
Authorised distributors including Electro Enterprises, Chip One Stop, Distrelec, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for D369-R99-NP0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D369-R99-NP0 often in real-time on the comparison pages.
What if I can't find stock of D369-R99-NP0?
You can fill out our help required form which you can use to request a quote for D369-R99-NP0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.