Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$49.29
|
3
in stock
|
Buy Now | |
element14
from US$135.28
|
247
in stock
|
Buy Now | |
Newark Electronics
from US$42.74
|
3
in stock
|
Buy Now | |
Avnet America
from US$47.40
|
-
|
Buy Now | |
Distrelec
from US$82.28
|
-
|
Buy Now | |
TTI Europe
from US$42.52
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Material | Fluorosilicone |
---|---|
Material | Composite |
Shell Material | Composite |
Seal Type | Triple-Seal |
Cable Exit Angle | 180° |
Seal Color | Natural |
Rear Grommet | With |
Interfacial Seal | With |
Fluid Type | EN2591-317 |
Number of Positions | 9 |
Number of Cavities | 9 |
Panel Gasket | No |
Number of Columns | 3 |
Keying | N |
Number of Rows | 3 |
端子のタイプ | Socket |
Contact Transmits (Typical) | Signal |
Size 22D Contact Quantity | 9 |
Accepts Wire Insulation Diameter Range | .028 – .054in, .71 – 1.37mm |
Operating Voltage | 1000VDC, 1500VAC |
Housing Color | Black |
Housing Material | Composite |
Centerline (Pitch) | .1in, 2.54mm |
Mating Retention Type | Button Latch |
Mating Alignment | With |
Contact Retention | With |
Mating Alignment Type | Keyed |
Mating Retention | With |
Circuit Application | Signal |
For Use With | Shell Size 9 |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | 2.54mm, .1in |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Strain Relief | Without |
Shielded | No |
Connector Style | Plug |
Product Type | Connector |
Shell Size | 9 |
Termination Method to Wire & Cable | Crimp |
Connection Type | Connector Assembly |
Fluid Resistance | EN2591-315 |
Operating Temperature Range | -67 – 347°F, -55 – 175°C |
Connector Housing, Plug, 9Pos Rohs Compliant: Yes |Te Connectivity D369-P99-NS0 | Newark Electronics |
CONNECTOR HOUSING, PLUG, 9POS | Farnell |
Conn Rectangular PL 9 POS Crimp ST Cable Mount | Avnet America |
DEUTSCH - TE Connectivity 369 9 WAY PLUG NO CONTACTS SKT | Distrelec |
PLUG FEMALE SZ 09 N-KEY LC | TTI Europe |
Where can I find additional details, specifications and documents for a D369-P99-NS0?
Additional datasheets, footprints and schematics for D369-P99-NS0 are listed on our Part Details page. You can also find images and similar parts to D369-P99-NS0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D369-P99-NS0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D369-P99-NS0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D369-P99-NS0 fall under?
The D369-P99-NS0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to D369-P99-NS0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D369-P99-NS0 you can contact the distributor directly for product support, shipping queries etc.
Is the D369-P99-NS0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D369-P99-NS0 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Distrelec have stock available or on a lead time for D369-P99-NS0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D369-P99-NS0 often in real-time on the comparison pages.
What if I can't find stock of D369-P99-NS0?
You can fill out our help required form which you can use to request a quote for D369-P99-NS0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.