Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000147784 |
Prices starting from US$20.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$89.52
|
473
in stock
|
Buy Now | |
Chip One Stop
from US$38.00
|
473
in stock
|
Buy Now | |
Newark Electronics
from US$20.67
|
19
in stock
|
Buy Now | |
element14
from US$66.05
|
3
in stock
|
Buy Now | |
Electro Enterprises
-
|
205
in stock
|
Buy Now | |
Future Electronics
from US$58.43
|
-
|
Buy Now | |
Avnet America
from US$56.01
|
-
|
Buy Now | |
TTI Europe
from US$44.10
|
-
|
Buy Now |
Shell Material | Composite |
---|---|
Cable Exit Angle | 180° |
Seal Material | Fluorosilicone |
Interfacial Seal | With |
Fluid Type | EN2591-317 |
Rear Grommet | With |
Seal Color | Natural |
Lattice Contact Mating Area Plating Material | Gold |
Seal Type | Triple-Seal |
Material | Composite |
Panel Gasket | No |
Number of Cavities | 6 |
Keying | N |
Number of Rows | 2 |
Number of Columns | 3 |
Number of Positions | 6 |
Size 22D Contact Quantity | 6 |
Contact Current Rating (Max) | 5A |
Contact Style | Crimp |
Kontaktgröße | 22 |
Contact Transmits (Typical) | Signal |
端子のタイプ | Socket |
Contact Plating Material | Gold |
Accepts Wire Insulation Diameter Range | .028 – .054in, .71 – 1.37mm |
Operating Voltage | 1000VDC, 1500VAC |
Housing Material | Composite |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Mating Alignment Type | Keyed |
Mating Retention Type | Button Latch |
Mating Alignment | With |
Mating Retention | With |
Contact Retention | With |
Circuit Application | Signal |
For Use With | Shell Size 6 |
Product Type | Connector |
Shell Size | 6 |
Connector & Contact Terminates To | Wire & Cable |
Shielded | No |
Connector Style | Receptacle |
Connector System | Wire-to-Wire |
Strain Relief | Without |
Row-to-Row Spacing | 2.54mm, .1in |
Sealable | Yes |
Termination Method to Wire & Cable | Crimp |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 347°F, -55 – 175°C |
Fluid Resistance | EN2591-315 |
DEUTSCH - TE Connectivity Rectangular Conn 369 6 WAY REC CRIMP SKT | Distrelec |
Power Conn, Rcpt, 6Pos, 2 Row Crimp | Newark Electronics |
6 Position Rectangular Receptacle Connector Crimp Gold 22-28 AWG | Future Electronics |
Conn Rectangular RCP 6 POS Crimp ST Cable Mount | Avnet America |
RECEPT FEMALE SZ 06 N-KEY | TTI Europe |
Where can I find additional details, specifications and documents for a D369-R66-NS1?
Additional datasheets, footprints and schematics for D369-R66-NS1 are listed on our Part Details page. You can also find images and similar parts to D369-R66-NS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D369-R66-NS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D369-R66-NS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D369-R66-NS1 fall under?
The D369-R66-NS1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to D369-R66-NS1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D369-R66-NS1 you can contact the distributor directly for product support, shipping queries etc.
Is the D369-R66-NS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D369-R66-NS1 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, element14 and Electro Enterprises have stock available or on a lead time for D369-R66-NS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D369-R66-NS1 often in real-time on the comparison pages.
What if I can't find stock of D369-R66-NS1?
You can fill out our help required form which you can use to request a quote for D369-R66-NS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.