Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000147780 |
Prices starting from US$37.48
Cable Exit Angle | 180° |
---|---|
Seal Material | Fluorosilicone |
Interfacial Seal | With |
Fluid Type | EN2591-317 |
Rear Grommet | With |
Seal Color | Natural |
Shell Material | Composite |
Lattice Contact Mating Area Plating Material | Gold |
Seal Type | Triple-Seal |
Material | Composite |
Number of Cavities | 6 |
Keying | N |
Number of Rows | 2 |
Number of Columns | 3 |
Panel Gasket | No |
Number of Positions | 6 |
Size 22D Contact Quantity | 6 |
Contact Current Rating (Max) | 5A |
Contact Style | Crimp |
Kontaktgröße | 22 |
端子のタイプ | Pin |
Contact Transmits (Typical) | Signal |
Contact Plating Material | Gold |
Accepts Wire Insulation Diameter Range | .028 – .054in, .71 – 1.37mm |
Operating Voltage | 1000VDC, 1500VAC |
Housing Color | Black |
Housing Material | Composite |
Centerline (Pitch) | .1in, 2.54mm |
Mating Retention Type | Button Latch |
Contact Retention | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mating Retention | With |
Circuit Application | Signal |
For Use With | Shell Size 6 |
Packaging Quantity | 1 |
Packaging Method | Package |
Row-to-Row Spacing | 2.54mm, .1in |
Sealable | Yes |
Connector System | Wire-to-Wire |
Strain Relief | Without |
Shielded | No |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 6 |
Product Type | Connector |
Termination Method to Wire & Cable | Crimp |
Connection Type | Connector Assembly |
Fluid Resistance | EN2591-315 |
Operating Temperature Range | -67 – 347°F, -55 – 175°C |
PLUG MALE SZ 06 N-KEY | TTI Europe |
Connector, Plug, 6Pos, 2.54Mm, Cable | Newark Electronics |
CONN, PLUG, 6POS, 2.54MM, FREE HANGING | element14 |
Conn Rectangular PL 6 POS Crimp ST Cable Mount | Avnet America |
369 6 WAY PLUG, CRIMP, PIN Connector Product Type: Connector Assembly Connector & Housing Type: Plug Mating Alignment: With Mating Alignment Type: Keyed Mating Retention: With Connector Assembly Plug With Keyed | Rectangular Connectors: 6-Way Plug | Part Number: D369-P66-NP1 | Internal Number: D369-P66-NP1 | Alias Number: ZPF000000000147780 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a D369-P66-NP1?
Additional datasheets, footprints and schematics for D369-P66-NP1 are listed on our Part Details page. You can also find images and similar parts to D369-P66-NP1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D369-P66-NP1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D369-P66-NP1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D369-P66-NP1 fall under?
The D369-P66-NP1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to D369-P66-NP1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D369-P66-NP1 you can contact the distributor directly for product support, shipping queries etc.
Is the D369-P66-NP1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D369-P66-NP1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for D369-P66-NP1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D369-P66-NP1 often in real-time on the comparison pages.
What if I can't find stock of D369-P66-NP1?
You can fill out our help required form which you can use to request a quote for D369-P66-NP1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.