Status: | Unknown |
---|---|
Series: | D2VW Series |
RoHS: | Unknown |
Prices starting from US$4.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.56
|
No stock
|
Buy Now | |
Chip One Stop
from US$5.26
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$12.38
|
344
in stock
|
Buy Now | |
element14
from US$11.82
|
344
in stock
|
Buy Now | |
RS Americas
from US$14.90
|
80
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.02
|
10
in stock
|
Buy Now | |
Rutronik
from US$4.88
|
-
|
Buy Now | |
Avnet America
from US$4.64
|
-
|
Buy Now | |
TTI Europe
from US$5.51
|
-
|
Buy Now | |
Sager
from US$5.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT-1NO / 1NC |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | 250VDC |
Product Range | D2VW Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 120gf |
Actuation Type | Simulated Roller Lever |
Actuator Type | Simulated Roller Lever |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 250V |
Operating Force | 1.18N |
Microswitch, Roller Lever, Spdt 5A 250V | Newark Electronics |
MICROSWITCH, ROLLER LEVER, SPDT 5A 250V | element14 |
SWITCH SNAP ACTION WATERTIGHT SIMULATED ROLLER LEVER W/ LEAD WIRES | Omron Electronic Components D2VW-5L3-1MS | RS Americas |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
MICRO SPDT LEVER-RO WIRE IP67 | Rutronik |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever Wire Lead 5A 250VAC 125VDC 1.18N Screw Mount | Avnet America |
SNAP ACT SW SPDT 5A 250V | TTI Europe |
Basic / Snap Action Switches Simulated Roller Lever | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a D2VW-5L3-1MS?
Additional datasheets, footprints and schematics for D2VW-5L3-1MS are listed on our Part Details page. You can also find images and similar parts to D2VW-5L3-1MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2VW-5L3-1MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2VW-5L3-1MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2VW-5L3-1MS fall under?
The D2VW-5L3-1MS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2VW-5L3-1MS when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2VW-5L3-1MS you can contact the distributor directly for product support, shipping queries etc.
Is the D2VW-5L3-1MS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2VW-5L3-1MS have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for D2VW-5L3-1MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2VW-5L3-1MS often in real-time on the comparison pages.
What if I can't find stock of D2VW-5L3-1MS?
You can fill out our help required form which you can use to request a quote for D2VW-5L3-1MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.