Status: | Unknown |
---|---|
Series: | D2VW Series |
RoHS: | Unknown |
Prices starting from US$4.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.52
|
1,676
in stock
|
Buy Now | |
Newark Electronics
from US$16.79
|
1,676
in stock
|
Buy Now | |
element14
from US$11.06
|
1,676
in stock
|
Buy Now | |
TTI Europe
from US$6.61
|
190
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.01
|
47
in stock
|
Buy Now | |
Rutronik
from US$4.68
|
-
|
Buy Now | |
Avnet America
from US$5.95
|
-
|
Buy Now | |
RS Americas
from US$11.84
|
-
|
Buy Now | |
Sager
from US$15.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Short Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 5A |
Contact Voltage DC Nom | 30VDC |
Product Range | D2VW Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 2.25N |
Actuation Type | Roller Lever |
Actuator Type | Roller Lever |
Approval Bodies | CSA UL |
Contact Current AC | 5A |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 125V |
Differential Travel Max | 0.5mm |
External Depth | 33mm |
External Length / Height | 15.9mm |
External Width | 10.3mm |
Fixing Centres LxW | 22.2mm |
IP / NEMA Rating | IP67 |
Insulation Resistance | 100Mohm |
Lead Length | 300mm |
Lever Length | 15.1mm |
No. of Electrical Operations | 100000 |
Operating Force | 2.25N |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Over Travel Min | 0.8mm |
Pre-travel | 1.6mm |
Release Force | 0.2N |
Microswitch, D2Vw Series, Spdt, Short Roller Lever, Wire Leaded, 5 A, 250 V Rohs Compliant: Yes |Omron D2VW-5L2A-1M | Newark Electronics |
MICROSWITCH, V3, ROLLER LEVER | element14 |
SNAP ACT SW SPDT-NONC 5A 30V | TTI Europe |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
MICRO SPDT LEVER-RO WIRE IP67 | Rutronik |
Switch Snap Action N.O./N.C. SPDT Hinge Roller Lever Wire Lead 5A 250VAC 125VDC 1.18N Screw Mount | Avnet America |
SPDT-NO/NC Roller Lever Microswitch, 5 A @ 250 V ac | Omron Electronic Components D2VW-5L2-A1-M | RS Americas |
Basic / Snap Action Switches Short Hinge Roller With Leadwires 5A | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a D2VW-5L2A-1M?
Additional datasheets, footprints and schematics for D2VW-5L2A-1M are listed on our Part Details page. You can also find images and similar parts to D2VW-5L2A-1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2VW-5L2A-1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2VW-5L2A-1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2VW-5L2A-1M fall under?
The D2VW-5L2A-1M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2VW-5L2A-1M when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2VW-5L2A-1M you can contact the distributor directly for product support, shipping queries etc.
Is the D2VW-5L2A-1M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2VW-5L2A-1M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for D2VW-5L2A-1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2VW-5L2A-1M often in real-time on the comparison pages.
What if I can't find stock of D2VW-5L2A-1M?
You can fill out our help required form which you can use to request a quote for D2VW-5L2A-1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.