Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.31
|
No stock
|
Buy Now | |
Newark Electronics
from US$14.08
|
10,450
in stock
|
Buy Now | |
Heilind Electronics
from US$18.50
|
2,590
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.50
|
863
in stock
|
Buy Now | |
Sager
from US$5.46
|
722
in stock
|
Buy Now | |
RS Americas
from US$4.56
|
705
in stock
|
Buy Now | |
Avnet America
from US$4.95
|
-
|
Buy Now | |
TTI Europe
from US$5.72
|
-
|
Buy Now | |
Farnell
from US$12.84
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Hinge Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Microswitch, Hinge Roller Lever, Spdt, 5A, 250Vac | Newark Electronics |
SWITCH ROLLER SPDT 5A W/WIRES | Heilind Electronics |
Basic / Snap Action Switches HNG RLR LVR W/ LEADS | Sager |
Switch, Hinge Roller Lever, 3 A, 250 VAC, Snap-Action, -40 to +90 deg.C, D2VW | Omron Electronic Components D2VW-5L2-1MS | RS Americas |
Snap Action,3A,HINGE LEVER,W/Solder | RS |
Switch Snap Action N.O./N.C. SPDT Hinge Roller Lever Wire Lead 5A 250VAC 125VDC 1.18N Screw Mount | Avnet America |
SNAP ACT SW SPDT 5A 125V | TTI Europe |
MICROSWITCH, HINGE ROLLER LEVER, SPDT, 5 | Farnell |
MINIATURE BASIC SWITCH | Power and Signal Group |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a D2VW5L2-1MS?
Additional datasheets, footprints and schematics for D2VW5L2-1MS are listed on our Part Details page. You can also find images and similar parts to D2VW5L2-1MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2VW5L2-1MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2VW5L2-1MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2VW5L2-1MS fall under?
The D2VW5L2-1MS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2VW5L2-1MS when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2VW5L2-1MS you can contact the distributor directly for product support, shipping queries etc.
Is the D2VW5L2-1MS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2VW5L2-1MS have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Heilind Electronics Asia, Sager and RS Americas have stock available or on a lead time for D2VW5L2-1MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2VW5L2-1MS often in real-time on the comparison pages.
What if I can't find stock of D2VW5L2-1MS?
You can fill out our help required form which you can use to request a quote for D2VW5L2-1MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.