D2VW-5L2-1M Switches, Relays & Solenoids by Omron

MICROSWITCH SEALED 5A ROLLER SPDT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.14

Distributor Stock
Logo for Farnell
Farnell
from US$7.31
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$9.59
473
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$9.00
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.14
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Microswitch Type Miniature
Microswitch Actuator Hinge Roller Lever
Contact Configuration SPDT
Switch Terminals Wire Leaded
Contact Current Max 5A
Contact Voltage DC Nom 30VDC
Product Range -
Contact Voltage AC Nom 250VAC
Operating Force Max 1.18N

Alternative Descriptions

Omron Electronic Components Micro Switch D2VW, 5A, 1CO, 1.18N, Hinge Roller Lever | Distrelec
SEALED SNAP ACTION SWITCH | Avnet America
SNAP ACT SW SPDT 5A 250V | TTI Europe
Snap-Action Switches | Relay Specialties
OMRD2VW5L21M | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D2VW-5L2-1M?

Additional datasheets, footprints and schematics for D2VW-5L2-1M are listed on our Part Details page. You can also find images and similar parts to D2VW-5L2-1M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D2VW-5L2-1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2VW-5L2-1M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D2VW-5L2-1M fall under?

The D2VW-5L2-1M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to D2VW-5L2-1M when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D2VW-5L2-1M you can contact the distributor directly for product support, shipping queries etc.

Is the D2VW-5L2-1M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D2VW-5L2-1M have stock available?

Authorised distributors including Distrelec, Avnet America, TTI Europe, Farnell and Relay Specialties have stock available or on a lead time for D2VW-5L2-1M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D2VW-5L2-1M often in real-time on the comparison pages.

What if I can't find stock of D2VW-5L2-1M?

You can fill out our help required form which you can use to request a quote for D2VW-5L2-1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay