Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.27
|
No stock
|
Buy Now | |
Sager
from US$5.31
|
3,362
in stock
|
Buy Now | |
Rutronik
from US$2.99
|
-
|
Buy Now | |
Newark Electronics
from US$4.77
|
-
|
Buy Now | |
Avnet America
from US$3.53
|
-
|
Buy Now | |
RS Americas
from US$7.19
|
-
|
Buy Now | |
element14
from US$5.05
|
-
|
Buy Now | |
TTI Europe
from US$2.39
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Basic / Snap Action Switches PIN PLUNGER SOLDER | Sager |
MICRO SPDT PIN Solderlug IP50 | Rutronik |
Microswitch Pin Plunger Spdt 100Ma 125V | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Solder 0.1A 125VAC 30VDC 1.96N Screw Mount | Avnet America |
Switch, Pin Plunger, 0.1 A, 125 VAC, SPDT, -40 to +90 deg.C, V Series, D2VW | Omron Electronic Components D2VW-01-1HS | RS Americas |
SNAP ACT SW SPDT 0.1A 125V | TTI Europe |
MINIATURE BASIC SWITCH | Power and Signal Group |
Snap-Action Switches | Relay Specialties |
Where can I find additional details, specifications and documents for a D2VW-01-1HS?
Additional datasheets, footprints and schematics for D2VW-01-1HS are listed on our Part Details page. You can also find images and similar parts to D2VW-01-1HS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2VW-01-1HS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2VW-01-1HS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2VW-01-1HS fall under?
The D2VW-01-1HS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2VW-01-1HS when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2VW-01-1HS you can contact the distributor directly for product support, shipping queries etc.
Is the D2VW-01-1HS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2VW-01-1HS have stock available?
Authorised distributors including Sager, Rutronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for D2VW-01-1HS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2VW-01-1HS often in real-time on the comparison pages.
What if I can't find stock of D2VW-01-1HS?
You can fill out our help required form which you can use to request a quote for D2VW-01-1HS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.