Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Power Supply Output Type | Fixed |
Output Power Max | 7kW |
Output Current Max | 129.6A |
Input Voltage VAC | 320V AC to 525V AC |
RoHS Compliant | Yes |
Dc-Dc Converter, 54V, 129.6A | Newark Electronics |
Switching Power Supplies AC/DC 7000W 96% EFF 54V 3.3 OR | Sager |
Where can I find additional details, specifications and documents for a D2U5T-H3-7000-54-HU4C?
Additional datasheets, footprints and schematics for D2U5T-H3-7000-54-HU4C are listed on our Part Details page. You can also find images and similar parts to D2U5T-H3-7000-54-HU4C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2U5T-H3-7000-54-HU4C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2U5T-H3-7000-54-HU4C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2U5T-H3-7000-54-HU4C fall under?
The D2U5T-H3-7000-54-HU4C is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Front End Rack Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to D2U5T-H3-7000-54-HU4C when available in the AC / DC Front End Rack Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2U5T-H3-7000-54-HU4C you can contact the distributor directly for product support, shipping queries etc.
Is the D2U5T-H3-7000-54-HU4C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2U5T-H3-7000-54-HU4C have stock available?
Authorised distributors including Newark Electronics, TTI Europe and Sager have stock available or on a lead time for D2U5T-H3-7000-54-HU4C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2U5T-H3-7000-54-HU4C often in real-time on the comparison pages.
What if I can't find stock of D2U5T-H3-7000-54-HU4C?
You can fill out our help required form which you can use to request a quote for D2U5T-H3-7000-54-HU4C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.