Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 2A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 0.6N |
Miniature Basic Switch |Omron Electronic Components D2SW-P2L3B | Newark Electronics |
Microswitch, Subminiature, Simulated Roller Lever, SPDT, Solder, 2 A | Avnet America |
Miniature Basic Switch | Omron Electronic Components D2SW-P2L3B | RS Americas |
MICROSWITCH, SPDT, 0.1A, SIM ROLLER, PCB | element14 |
SNAP ACT SW SPDT 2A 250V | TTI Europe |
Where can I find additional details, specifications and documents for a D2SW-P2L3B?
Additional datasheets, footprints and schematics for D2SW-P2L3B are listed on our Part Details page. You can also find images and similar parts to D2SW-P2L3B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2SW-P2L3B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2SW-P2L3B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2SW-P2L3B fall under?
The D2SW-P2L3B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2SW-P2L3B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2SW-P2L3B you can contact the distributor directly for product support, shipping queries etc.
Is the D2SW-P2L3B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2SW-P2L3B have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for D2SW-P2L3B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2SW-P2L3B often in real-time on the comparison pages.
What if I can't find stock of D2SW-P2L3B?
You can fill out our help required form which you can use to request a quote for D2SW-P2L3B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.