Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.66
|
1,490
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.18
|
411
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
-
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
RS Americas
from US$2.23
|
-
|
Buy Now | |
element14
from US$1.95
|
-
|
Buy Now | |
TTI Europe
from US$1.01
|
-
|
Buy Now | |
Farnell
from US$2.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 2A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 0.6N |
Switch,SPDT,lever,solder tm,2A,screw mnt | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Spdt, 2A, 250Vac | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Hinge Lever Solder 2A 250VAC 30VDC 0.6N Screw Mount | Avnet America |
SPDT-NO/NC Hinge Lever Microswitch, 2 A @ 250 V ac | Omron Electronic Components D2SWP2L1H | RS Americas |
MICROSWITCH, SPDT, 0.1A, SIM LEVER | element14 |
SNAP ACT SW SPDT 2A 250V | TTI Europe |
Subminiature Basic Switch | Power and Signal Group |
SUB MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2SW-P2L1H?
Additional datasheets, footprints and schematics for D2SW-P2L1H are listed on our Part Details page. You can also find images and similar parts to D2SW-P2L1H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2SW-P2L1H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2SW-P2L1H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2SW-P2L1H fall under?
The D2SW-P2L1H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2SW-P2L1H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2SW-P2L1H you can contact the distributor directly for product support, shipping queries etc.
Is the D2SW-P2L1H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2SW-P2L1H have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for D2SW-P2L1H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2SW-P2L1H often in real-time on the comparison pages.
What if I can't find stock of D2SW-P2L1H?
You can fill out our help required form which you can use to request a quote for D2SW-P2L1H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.