Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.66
|
173
in stock
|
Buy Now | |
Heilind Electronics
from US$6.68
|
854
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.68
|
284
in stock
|
Buy Now | |
Chip One Stop
from US$6.07
|
190
in stock
|
Buy Now | |
Newark Electronics
from US$6.03
|
173
in stock
|
Buy Now | |
element14
from US$5.56
|
173
in stock
|
Buy Now | |
RS Americas
from US$5.31
|
107
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.35
|
5
in stock
|
Buy Now | |
Avnet America
from US$3.89
|
-
|
Buy Now | |
TTI Europe
from US$4.04
|
-
|
Buy Now | |
Sager
from US$5.85
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Hinge Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 3A |
Contact Voltage DC Nom | 30VDC |
SWITCH 3A ROLLER SEALED 12 WIRES" | Heilind Electronics |
Microswitch, Roller Lever, Spdt 3A 250V | Newark Electronics |
MICROSWITCH, ROLLER LEVER, SPDT 3A 250V | element14 |
Switch, Roller Lever, 3 A, 125 VAC, Snap-Action, 19.8 mm, -40 to +85 deg.C, D2SW | Omron Electronic Components D2SW-3L2MS | RS Americas |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch Snap Action N.O./N.C. SPDT Hinge Roller Lever Wire Lead 3A 250VAC 30VDC 0.59N Screw Mount | Avnet America |
SNAP ACT SW SPDT 3A 125V | TTI Europe |
Basic / Snap Action Switches HNG RLR LVR W/ LEADS | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2SW-3L2MS?
Additional datasheets, footprints and schematics for D2SW-3L2MS are listed on our Part Details page. You can also find images and similar parts to D2SW-3L2MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2SW-3L2MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2SW-3L2MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2SW-3L2MS fall under?
The D2SW-3L2MS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2SW-3L2MS when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2SW-3L2MS you can contact the distributor directly for product support, shipping queries etc.
Is the D2SW-3L2MS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2SW-3L2MS have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for D2SW-3L2MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2SW-3L2MS often in real-time on the comparison pages.
What if I can't find stock of D2SW-3L2MS?
You can fill out our help required form which you can use to request a quote for D2SW-3L2MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.