Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.10
|
173
in stock
|
Buy Now | |
Newark Electronics
from US$3.44
|
173
in stock
|
Buy Now | |
element14
from US$3.32
|
173
in stock
|
Buy Now | |
Avnet America
from US$2.58
|
-
|
Buy Now | |
RS Americas
from US$3.09
|
-
|
Buy Now | |
Sager
from US$3.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Hinge Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage DC Nom | 30VDC |
Microswitch, Roller Lever, Spdt 3A 250V | Newark Electronics |
MICROSWITCH, ROLLER LEVER, SPDT 3A 250V | element14 |
Switch Snap Action N.O./N.C. SPDT Hinge Roller Lever Solder 3A 250VAC 30VDC 0.59N Screw Mount | Avnet America |
Switch, Roller Lever, 3 A, 125 VAC, Snap-Action, 19.8 mm, -40 to +85 deg.C, D2SW | Omron Electronic Components D2SW-3L2HS | RS Americas |
Basic / Snap Action Switches HNG RLR LVR SOLDER | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
OMRON SNAP ACTION SWITCHES - S | Relay Specialties |
Where can I find additional details, specifications and documents for a D2SW-3L2HS?
Additional datasheets, footprints and schematics for D2SW-3L2HS are listed on our Part Details page. You can also find images and similar parts to D2SW-3L2HS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2SW-3L2HS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2SW-3L2HS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2SW-3L2HS fall under?
The D2SW-3L2HS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2SW-3L2HS when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2SW-3L2HS you can contact the distributor directly for product support, shipping queries etc.
Is the D2SW-3L2HS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2SW-3L2HS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for D2SW-3L2HS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2SW-3L2HS often in real-time on the comparison pages.
What if I can't find stock of D2SW-3L2HS?
You can fill out our help required form which you can use to request a quote for D2SW-3L2HS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.