Status: | Unknown |
---|---|
Series: | D2SW Series |
RoHS: | Unknown |
Prices starting from US$3.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.42
|
322
in stock
|
Buy Now | |
Newark Electronics
from US$6.70
|
1,200
in stock
|
Buy Now | |
RS Americas
from US$7.14
|
425
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.98
|
200
in stock
|
Buy Now | |
element14
from US$6.60
|
152
in stock
|
Buy Now | |
Farnell
from US$7.19
|
152
in stock
|
Buy Now | |
Distrelec
from US$7.82
|
85
in stock
|
Buy Now | |
Chip One Stop
from US$6.54
|
57
in stock
|
Buy Now | |
Relay Specialties
from US$6.03
|
18
in stock
|
Buy Now | |
Avnet America
from US$3.69
|
-
|
Buy Now | |
TTI Europe
from US$3.72
|
-
|
Buy Now | |
Sager
from US$5.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 3A |
Contact Voltage DC Nom | 30VDC |
Product Range | D2SW Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.59N |
Microswitch, Hinge Lever, Spdt, 3A 250V | Newark Electronics |
Switch, Hinge Lever, 3 A, 125 VAC, Snap Action, -40 to +85 deg.C, UL94V-0, D2SW | Omron Electronic Components D2SW-3L1MS | RS Americas |
Switch,SPDT,hinge lever,pre-wired, | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
MICROSWITCH, SPDT, LEVER, 125VAC, 3A | element14 |
Omron Electronic Components Micro Switch D2SW, 3A, 1CO, 0.59N, Hinge Lever | Distrelec |
OMRON SNAP ACTION SWITCHES - S | Relay Specialties |
Switch Snap Action N.O./N.C. SPDT Hinge Lever Wire Lead 3A 250VAC 30VDC 0.59N Screw Mount | Avnet America |
SNAP ACT SW SPDT 3A 125V | TTI Europe |
Basic / Snap Action Switches HINGE LEVER W/ LEADS | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a D2SW-3L1MS?
Additional datasheets, footprints and schematics for D2SW-3L1MS are listed on our Part Details page. You can also find images and similar parts to D2SW-3L1MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2SW-3L1MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2SW-3L1MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2SW-3L1MS fall under?
The D2SW-3L1MS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2SW-3L1MS when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2SW-3L1MS you can contact the distributor directly for product support, shipping queries etc.
Is the D2SW-3L1MS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2SW-3L1MS have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS, Transfer Multisort Elektronik and element14 have stock available or on a lead time for D2SW-3L1MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2SW-3L1MS often in real-time on the comparison pages.
What if I can't find stock of D2SW-3L1MS?
You can fill out our help required form which you can use to request a quote for D2SW-3L1MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.