Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.47
|
42
in stock
|
Buy Now | |
Distrelec
from US$4.21
|
79
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.89
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$4.32
|
12
in stock
|
Buy Now | |
element14
from US$3.23
|
12
in stock
|
Buy Now | |
Farnell
from US$3.90
|
12
in stock
|
Buy Now | |
RS Americas
from US$4.20
|
-
|
Buy Now | |
TTI Europe
from US$2.62
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.59N |
Omron Electronic Components Micro Switch D2SW, 3A, 1CO, 0.59N, Hinge Lever | Distrelec |
V4 microswitch SPDT 3A, IP50 PCB lever | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Spdt, Lever, Solder, 3 A, 125 V Rohs Compliant: Yes |Omron D2SW-3L1D | Newark Electronics |
MICROSWITCH, SPDT, 3A, SIM LEVER, PCB | element14 |
SPDT-NO/NC Hinge Lever Microswitch, 3 A @ 30 V dc | Omron Electronic Components D2SW-3L1D | RS Americas |
D2SW-3L1D | TTI Europe |
Where can I find additional details, specifications and documents for a D2SW-3L1D?
Additional datasheets, footprints and schematics for D2SW-3L1D are listed on our Part Details page. You can also find images and similar parts to D2SW-3L1D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2SW-3L1D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2SW-3L1D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2SW-3L1D fall under?
The D2SW-3L1D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2SW-3L1D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2SW-3L1D you can contact the distributor directly for product support, shipping queries etc.
Is the D2SW-3L1D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2SW-3L1D have stock available?
Authorised distributors including Distrelec, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for D2SW-3L1D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2SW-3L1D often in real-time on the comparison pages.
What if I can't find stock of D2SW-3L1D?
You can fill out our help required form which you can use to request a quote for D2SW-3L1D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.