Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.60
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
383
in stock
|
Buy Now | |
element14
from US$2.66
|
383
in stock
|
Buy Now | |
Farnell
from US$3.48
|
383
in stock
|
Buy Now | |
Heilind Electronics
from US$3.17
|
141
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.17
|
47
in stock
|
Buy Now | |
RS Americas
from US$2.81
|
42
in stock
|
Buy Now | |
Avnet America
from US$2.13
|
-
|
Buy Now | |
Sager
from US$2.77
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage DC Nom | 30VDC |
Operating Force | 180gf |
Microswitch, Pin Plunger, Spdt, 3A 250V | Newark Electronics |
MICROSWITCH, PIN PLUNGER, SPDT, 3A 250V | element14 |
SWITCH 3A BASIC SEALED SLDR TERM | Heilind Electronics |
Switch, Pin Plunger, 3 A (Non-Inductive Load), 1 A (Inductive Load), 125 VAC | Omron Electronic Components D2SW-3HS | RS Americas |
Switch,Snap Action, PIN PLUNGER | RS |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Solder 3A 250VAC 30VDC 1.77N Screw Mount | Avnet America |
Basic / Snap Action Switches PIN PLUNGER SOLDER | Sager |
MINIATURE BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2SW-3HS?
Additional datasheets, footprints and schematics for D2SW-3HS are listed on our Part Details page. You can also find images and similar parts to D2SW-3HS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2SW-3HS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2SW-3HS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2SW-3HS fall under?
The D2SW-3HS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2SW-3HS when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2SW-3HS you can contact the distributor directly for product support, shipping queries etc.
Is the D2SW-3HS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2SW-3HS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for D2SW-3HS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2SW-3HS often in real-time on the comparison pages.
What if I can't find stock of D2SW-3HS?
You can fill out our help required form which you can use to request a quote for D2SW-3HS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.