Status: | Unknown |
---|---|
Series: | D2SW Series |
RoHS: | Unknown |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.32
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.17
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$2.13
|
-
|
Buy Now | |
RS Americas
from US$2.91
|
-
|
Buy Now | |
TTI Europe
from US$2.47
|
-
|
Buy Now | |
Sager
from US$2.77
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage DC Nom | 30VDC |
Product Range | D2SW Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 0.59N |
Microswitch, Pin Plunger, Spdt, 3A 250V | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Pin Plunger PC Pins 3A 250VAC 30VDC 1.77N Screw Mount/Through Hole | Avnet America |
MINIATURE BASIC SWITCH | Omron Electronic Components D2SW-3DS | RS Americas |
SNAP ACT SW SPDT 3A 125V | TTI Europe |
Basic / Snap Action Switches Pin Plunger 180 gf PCB Termination | Sager |
MICROSWITCH, SPDT, 3A, PIN, PCB | Farnell |
MINIATURE BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Automotive Switch - Sealed Micro Switch | Avnet Abacus |
Where can I find additional details, specifications and documents for a D2SW-3DS?
Additional datasheets, footprints and schematics for D2SW-3DS are listed on our Part Details page. You can also find images and similar parts to D2SW-3DS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2SW-3DS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2SW-3DS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2SW-3DS fall under?
The D2SW-3DS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2SW-3DS when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2SW-3DS you can contact the distributor directly for product support, shipping queries etc.
Is the D2SW-3DS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2SW-3DS have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for D2SW-3DS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2SW-3DS often in real-time on the comparison pages.
What if I can't find stock of D2SW-3DS?
You can fill out our help required form which you can use to request a quote for D2SW-3DS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.