Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.86
|
220
in stock
|
Buy Now | |
TTI Europe
from US$2.82
|
600
in stock
|
Buy Now | |
CoreStaff
from US$2.26
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$2.32
|
177
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.64
|
117
in stock
|
Buy Now | |
Newark Electronics
from US$5.00
|
-
|
Buy Now | |
Avnet America
from US$3.42
|
-
|
Buy Now | |
RS Americas
from US$5.68
|
-
|
Buy Now | |
element14
from US$5.74
|
-
|
Buy Now | |
Sager
from US$4.45
|
-
|
Buy Now | |
Farnell
from US$3.95
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 0.59N |
SNAP ACT SW | TTI Europe |
Switch,SPDT,roller lever,solder trm,0.1A | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Spdt, Roller Lever, Solder, 100 Ma Rohs Compliant: Yes |Omron D2SW-01L2H | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Hinge Roller Lever Solder 0.1A 125VAC 30VDC 0.59N Screw Mount | Avnet America |
SPDT-NO/NC Roller Lever Microswitch, 100 mA @ 30 V dc | Omron Electronic Components D2SW01L2H | RS Americas |
MICROSWITCH, SPDT, 0.1A, SIM ROLLER | element14 |
Basic / Snap Action Switches REPLACED BY D2SW-01L2HS | Sager |
REPLACED BY D2SW-01L2HS | Power and Signal Group |
Snap Action Switch | Relay Specialties |
Where can I find additional details, specifications and documents for a D2SW-01L2H?
Additional datasheets, footprints and schematics for D2SW-01L2H are listed on our Part Details page. You can also find images and similar parts to D2SW-01L2H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2SW-01L2H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2SW-01L2H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2SW-01L2H fall under?
The D2SW-01L2H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2SW-01L2H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2SW-01L2H you can contact the distributor directly for product support, shipping queries etc.
Is the D2SW-01L2H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2SW-01L2H have stock available?
Authorised distributors including TTI Europe, CoreStaff, RS, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for D2SW-01L2H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2SW-01L2H often in real-time on the comparison pages.
What if I can't find stock of D2SW-01L2H?
You can fill out our help required form which you can use to request a quote for D2SW-01L2H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.