Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.50
|
553
in stock
|
Buy Now | |
Newark Electronics
from US$4.91
|
553
in stock
|
Buy Now | |
element14
from US$4.22
|
553
in stock
|
Buy Now | |
Chip One Stop
from US$4.51
|
18
in stock
|
Buy Now | |
Avnet America
from US$2.60
|
-
|
Buy Now | |
RS Americas
from US$6.52
|
-
|
Buy Now | |
TTI Europe
from US$2.52
|
-
|
Buy Now | |
Sager
from US$3.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPST-NO |
Switch Terminals | Solder |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 1.5N |
Microswitch, Spst-No, Simulated Roller Lever, Solder, 1 Ma Rohs Compliant: Yes |Omron D2QW-C073H | Newark Electronics |
MICROSWITCH, SIM ROLLER, SPST, 30V, 0.1A | element14 |
Switch Snap Action N.O. SPST-NO Simulated Roller Leaf Lever Solder 0.1A 30VDC 1.5N Screw Mount | Avnet America |
Microswitch, SPST, IP67,solder, roll lever | Omron Electronic Components D2QW-C073H | RS Americas |
SNAP ACT SW SPST-NO 0.1A 30V | TTI Europe |
Basic / Snap Action Switches SPST-NO Sealed Sim. Roll Leaf Lever | Sager |
Where can I find additional details, specifications and documents for a D2QW-C073H?
Additional datasheets, footprints and schematics for D2QW-C073H are listed on our Part Details page. You can also find images and similar parts to D2QW-C073H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2QW-C073H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2QW-C073H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2QW-C073H fall under?
The D2QW-C073H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2QW-C073H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2QW-C073H you can contact the distributor directly for product support, shipping queries etc.
Is the D2QW-C073H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2QW-C073H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for D2QW-C073H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2QW-C073H often in real-time on the comparison pages.
What if I can't find stock of D2QW-C073H?
You can fill out our help required form which you can use to request a quote for D2QW-C073H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.