Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.31
|
382
in stock
|
Buy Now | |
Heilind Electronics
from US$4.29
|
937
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.96
|
402
in stock
|
Buy Now | |
Newark Electronics
from US$4.68
|
382
in stock
|
Buy Now | |
element14
from US$4.05
|
382
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.29
|
312
in stock
|
Buy Now | |
Sager
from US$2.75
|
20
in stock
|
Buy Now | |
Rutronik
from US$1.80
|
-
|
Buy Now | |
Avnet America
from US$2.50
|
-
|
Buy Now | |
RS Americas
from US$6.75
|
-
|
Buy Now | |
TTI Europe
from US$1.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPST-NO |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 14VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 1.5N |
Contact Voltage DC Max | 30V |
Switch Operation | On-Off |
SWITCH SNAP SPST-NO PIN PLNGR | Heilind Electronics |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Spst-No, Pin Plunger, Solder, 100 Ma Rohs Compliant: Yes |Omron D2QW-C003H | Newark Electronics |
MICROSWITCH, SPST-NO, 0.1A, 14VDC | element14 |
Basic / Snap Action Switches SPST-NO Sealed Pin Plunger | Sager |
MICR SPST-NO Pin 1,5N Solderlug | Rutronik |
Switch Snap Action N.O. SPST-NO Pin Plunger Solder 0.1A 30VDC 1.5N SMD | Avnet America |
Microswitch, SPST, IP67,solder, pin plunger | Omron Electronic Components D2QW-C003H | RS Americas |
SNAP ACT SW SPST NO 0.1A 30V | TTI Europe |
Where can I find additional details, specifications and documents for a D2QW-C003H?
Additional datasheets, footprints and schematics for D2QW-C003H are listed on our Part Details page. You can also find images and similar parts to D2QW-C003H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2QW-C003H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2QW-C003H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2QW-C003H fall under?
The D2QW-C003H is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2QW-C003H when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2QW-C003H you can contact the distributor directly for product support, shipping queries etc.
Is the D2QW-C003H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2QW-C003H have stock available?
Authorised distributors including Heilind Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for D2QW-C003H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2QW-C003H often in real-time on the comparison pages.
What if I can't find stock of D2QW-C003H?
You can fill out our help required form which you can use to request a quote for D2QW-C003H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.