Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Hinge Leaf Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 0.39N |
Microswitch, Spdt, Hinge Leaf Lever, Solder, 50 Ma Rohs Compliant: Yes |Omron D2MQ-4L-105-1-R | Newark Electronics |
Switch Snap Action N.O. SPST Simulated Roller Lever Wire Lead 0.1A 125VAC 30VDC Screw Mount | Avnet America |
Detection Switch | Omron Electronic Components D2MQ-4L-105-1-R | RS Americas |
MICROSWITCH, HINGE LEVER, 0.05A, RH | element14 |
Basic / Snap Action Switches Detection Switch | Sager |
Where can I find additional details, specifications and documents for a D2MQ-4L-105-1-R?
Additional datasheets, footprints and schematics for D2MQ-4L-105-1-R are listed on our Part Details page. You can also find images and similar parts to D2MQ-4L-105-1-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2MQ-4L-105-1-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2MQ-4L-105-1-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2MQ-4L-105-1-R fall under?
The D2MQ-4L-105-1-R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2MQ-4L-105-1-R when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2MQ-4L-105-1-R you can contact the distributor directly for product support, shipping queries etc.
Is the D2MQ-4L-105-1-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2MQ-4L-105-1-R have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for D2MQ-4L-105-1-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2MQ-4L-105-1-R often in real-time on the comparison pages.
What if I can't find stock of D2MQ-4L-105-1-R?
You can fill out our help required form which you can use to request a quote for D2MQ-4L-105-1-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.