Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.58
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.60
|
-
|
Buy Now | |
Avnet America
from US$4.72
|
-
|
Buy Now | |
RS Americas
from US$4.13
|
-
|
Buy Now | |
element14
from US$4.01
|
-
|
Buy Now | |
TTI Europe
from US$1.72
|
-
|
Buy Now | |
Sager
from US$4.79
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Hinge Leaf Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 0.39N |
Microswitch, Spdt, 0.05A, 30Vdc | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Hinge Leaf Lever PC Pins 0.05A 30VDC 0.39N Thru-Hole | Avnet America |
SPDT Hinge Lever Microswitch, 50 mA @ 30 V dc | Omron Electronic Components D2MQ-4L-105-1 | RS Americas |
MICROSWITCH, HINGE LEVER, 0.05A | element14 |
SNAP ACT SW SPDT 0.05A 30V | TTI Europe |
Basic / Snap Action Switches Basic Switch | Sager |
Basic Switch | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2MQ-4L-105-1?
Additional datasheets, footprints and schematics for D2MQ-4L-105-1 are listed on our Part Details page. You can also find images and similar parts to D2MQ-4L-105-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2MQ-4L-105-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2MQ-4L-105-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2MQ-4L-105-1 fall under?
The D2MQ-4L-105-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2MQ-4L-105-1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2MQ-4L-105-1 you can contact the distributor directly for product support, shipping queries etc.
Is the D2MQ-4L-105-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2MQ-4L-105-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for D2MQ-4L-105-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2MQ-4L-105-1 often in real-time on the comparison pages.
What if I can't find stock of D2MQ-4L-105-1?
You can fill out our help required form which you can use to request a quote for D2MQ-4L-105-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.