Status: | Unknown |
---|---|
Series: | D2MQ Series |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.45
|
329
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.98
|
854
in stock
|
Buy Now | |
Newark Electronics
from US$2.77
|
730
in stock
|
Buy Now | |
element14
from US$3.92
|
730
in stock
|
Buy Now | |
Farnell
from US$2.90
|
730
in stock
|
Buy Now | |
Chip One Stop
from US$3.85
|
41
in stock
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now | |
RS Americas
from US$1.57
|
-
|
Buy Now | |
TTI Europe
from US$0.86
|
-
|
Buy Now | |
Sager
from US$2.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 500mA |
Contact Voltage DC Nom | 30VDC |
Product Range | D2MQ Series |
Contact Voltage AC Nom | - |
Operating Force Max | 1.18N |
Actuation Type | Plunger |
Actuator Type | Plunger |
Contact Current AC | 500mA |
Contact Current DC Max | 500mA |
Contact Current Rating | 500mA |
Contact Resistance | 100mohm |
Contact Voltage DC Max | 30V |
External Depth | 8.1mm |
External Length / Height | 6.5mm |
External Width | 2.6mm |
Fixing Centres | 4mm |
Fixing Centres LxW | 4mm |
Insulation Resistance | 100Mohm |
No. of Electrical Operations | 10000 |
No. of Mechanical Operations | 30000 |
Operating Force | 1.18N |
Operating Temperature Max | 70°C |
Operating Temperature Min | -15°C |
Pre-travel | 0.4mm |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, D2Mq Series, Spdt, Plunger, Solder, 500 Ma Rohs Compliant: Yes |Omron D2MQ-1-TR | Newark Electronics |
MICROSWITCH, PLUNGER | element14 |
Ultra submin PCB switch,R/A pin plunger | RS |
Switch Snap Action N.O./N.C. SPDT Pin Plunger PC Pins 0.5A 30VDC 1.18N Screw Mount/Through Hole | Avnet America |
Ultra submin PCB switch, R/A pin plunger | Omron Electronic Components D2MQ-1-TR | RS Americas |
SNAP ACT SW | TTI Europe |
Basic / Snap Action Switches Pin Plunger Ag Plt And Rt Angle Term | Sager |
SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Switch Snap Action SPDT Pin Plunger PC Pin 0.5A 30VDC 1.18N Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a D2MQ-1-TR?
Additional datasheets, footprints and schematics for D2MQ-1-TR are listed on our Part Details page. You can also find images and similar parts to D2MQ-1-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2MQ-1-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2MQ-1-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2MQ-1-TR fall under?
The D2MQ-1-TR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2MQ-1-TR when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2MQ-1-TR you can contact the distributor directly for product support, shipping queries etc.
Is the D2MQ-1-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2MQ-1-TR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for D2MQ-1-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2MQ-1-TR often in real-time on the comparison pages.
What if I can't find stock of D2MQ-1-TR?
You can fill out our help required form which you can use to request a quote for D2MQ-1-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.