Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.03
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
-
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now | |
RS Americas
from US$2.58
|
-
|
Buy Now | |
element14
from US$2.24
|
-
|
Buy Now | |
TTI Europe
from US$1.55
|
-
|
Buy Now | |
Sager
from US$2.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 1.18N |
Microswitch, Spdt, Pin Plunger, Solder, 50 Ma Rohs Compliant: Yes |Omron D2MQ-1-105 | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Pin Plunger PC Pins 0.05A 30VDC 1.18N Screw Mount/Through Hole | Avnet America |
SWITCH, ULTRA, SUBMINIATURE, PIN PLUNGER, GOLD PLATED CONTACT MATERIAL | Omron Electronic Components D2MQ-1-105 | RS Americas |
SNAP ACT SW SPDT 0.05A 30V | TTI Europe |
Basic / Snap Action Switches Pin plunger 120gf 0.5A Straight term | Sager |
MICROSWITCH, PIN, 0.05A, | Farnell |
SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2MQ-1-105?
Additional datasheets, footprints and schematics for D2MQ-1-105 are listed on our Part Details page. You can also find images and similar parts to D2MQ-1-105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2MQ-1-105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2MQ-1-105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2MQ-1-105 fall under?
The D2MQ-1-105 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2MQ-1-105 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2MQ-1-105 you can contact the distributor directly for product support, shipping queries etc.
Is the D2MQ-1-105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2MQ-1-105 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for D2MQ-1-105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2MQ-1-105 often in real-time on the comparison pages.
What if I can't find stock of D2MQ-1-105?
You can fill out our help required form which you can use to request a quote for D2MQ-1-105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.