Status: | Unknown |
---|---|
Series: | D2MQ Series |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.51
|
1,610
in stock
|
Buy Now | |
Newark Electronics
from US$2.68
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$1.05
|
3,400
in stock
|
Buy Now | |
element14
from US$2.55
|
635
in stock
|
Buy Now | |
Farnell
from US$2.81
|
635
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.03
|
170
in stock
|
Buy Now | |
CoreStaff
from US$1.01
|
100
in stock
|
Buy Now | |
Distrelec
from US$2.10
|
86
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
50
in stock
|
Buy Now | |
Avnet America
from US$2.03
|
-
|
Buy Now | |
RS Americas
from US$4.22
|
-
|
Buy Now | |
Sager
from US$2.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 500mA |
Contact Voltage DC Nom | 30VDC |
Product Range | D2MQ Series |
Contact Voltage AC Nom | - |
Operating Force Max | 1.18N |
Actuation Type | Plunger |
Actuator Type | Pin Plunger |
Contact Current AC | 500mA |
Contact Current DC Max | 500mA |
Contact Current Rating | 500mA |
Contact Resistance | 100mohm |
Contact Voltage DC Max | 30V |
External Depth | 8.1mm |
External Length / Height | 6.5mm |
External Width | 2.6mm |
Fixing Centres | 4mm |
Fixing Centres LxW | 4mm |
Insulation Resistance | 100Mohm |
No. of Electrical Operations | 10000 |
No. of Mechanical Operations | 30000 |
Operating Force | 1.18N |
Operating Temperature Max | 70°C |
Operating Temperature Min | -15°C |
Pre-travel | 0.4mm |
Microswitch, Pin Plunger, Spdt, 500Ma | Newark Electronics |
SNAP ACT SW SPDT-NONC 0.5A 30V | TTI Europe |
Ultra submin PCB switch,pin plunger | RS |
MICROSWITCH, PLUNGER | element14 |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Omron Electronic Components Micro Switch D2MQ, 500mA, 1CO, 1.18N, Plunger | Distrelec |
Switch Snap Action N.O./N.C. SPDT Pin Plunger PC Pins 0.5A 30VDC 1.18N Screw Mount/Through Hole | Avnet America |
PIN PLUNGER 4.2OZ/500MA 30V | Omron Electronic Components D2MQ-1 | RS Americas |
Basic / Snap Action Switches PIN PLUNGER AG-P | Sager |
SWITCH | Power and Signal Group |
OMRON | Relay Specialties |
Where can I find additional details, specifications and documents for a D2MQ-1?
Additional datasheets, footprints and schematics for D2MQ-1 are listed on our Part Details page. You can also find images and similar parts to D2MQ-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2MQ-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2MQ-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2MQ-1 fall under?
The D2MQ-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2MQ-1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2MQ-1 you can contact the distributor directly for product support, shipping queries etc.
Is the D2MQ-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2MQ-1 have stock available?
Authorised distributors including Newark Electronics, TTI Europe, RS, element14 and Farnell have stock available or on a lead time for D2MQ-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2MQ-1 often in real-time on the comparison pages.
What if I can't find stock of D2MQ-1?
You can fill out our help required form which you can use to request a quote for D2MQ-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.