Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
260
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
460
in stock
|
Buy Now | |
element14
from US$0.92
|
460
in stock
|
Buy Now | |
Farnell
from US$1.49
|
460
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
17
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
RS Americas
from US$1.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Ultra Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPST-NO |
Switch Terminals | SMD |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 6VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 0.6N |
Microswitch, Plunger, Spst, 0.001A, 6Vdc | Newark Electronics |
MICROSWITCH, PLUNGER, SPST, 0.001A, 6VDC | element14 |
Ultra Subminiature Basic Switch | RS |
Switch Snap Action N.O SPST-NO Button Gull Wing 0.001A 6VDC 0.6N SMD | Avnet America |
Ultra Subminiature Basic Switc | Omron Electronic Components D2LS-21 | RS Americas |
Where can I find additional details, specifications and documents for a D2LS-21?
Additional datasheets, footprints and schematics for D2LS-21 are listed on our Part Details page. You can also find images and similar parts to D2LS-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2LS-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2LS-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2LS-21 fall under?
The D2LS-21 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2LS-21 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2LS-21 you can contact the distributor directly for product support, shipping queries etc.
Is the D2LS-21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2LS-21 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for D2LS-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2LS-21 often in real-time on the comparison pages.
What if I can't find stock of D2LS-21?
You can fill out our help required form which you can use to request a quote for D2LS-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.