Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.38
|
1,030
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.80
|
1,990
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
1,574
in stock
|
Buy Now | |
element14
from US$1.37
|
1,574
in stock
|
Buy Now | |
Farnell
from US$1.66
|
1,574
in stock
|
Buy Now | |
Rutronik
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
RS Americas
from US$1.38
|
-
|
Buy Now | |
TTI Europe
from US$0.74
|
-
|
Buy Now |
Microswitch Type | Ultra Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPST-NO |
Switch Terminals | SMD |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 6VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 1.2N |
SVHC | No SVHC (27-Jun-2018) |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Plunger, Spst, 0.001A, 6Vdc | Newark Electronics |
MICROSWITCH, PLUNGER, SPST, 0.001A, 6VDC | element14 |
Ultra Subminiature Basic Switch | RS |
MICRO SPST 1,2N D2LS | Rutronik |
Switch Snap Action N.O. SPST Button Solder 1mA 6VDC 1.2N T/R | Avnet America |
Ultra Subminiature Basic Switc | Omron Electronic Components D2LS-11 | RS Americas |
SNAP ACT SW SPST-NO 0.001A 6V | TTI Europe |
Where can I find additional details, specifications and documents for a D2LS-11?
Additional datasheets, footprints and schematics for D2LS-11 are listed on our Part Details page. You can also find images and similar parts to D2LS-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2LS-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2LS-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2LS-11 fall under?
The D2LS-11 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2LS-11 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2LS-11 you can contact the distributor directly for product support, shipping queries etc.
Is the D2LS-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2LS-11 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for D2LS-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2LS-11 often in real-time on the comparison pages.
What if I can't find stock of D2LS-11?
You can fill out our help required form which you can use to request a quote for D2LS-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.